Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AMPLIFIERS
L3 HARRIS
AMF-3B-08001200-100-29P -- RF AND WIRELESS - RF AMPLIFIERS
L3 Harris
RF and Wireless - RF Amplifiers
AMF-3B-08001200-100-29P
Description
IC RF AMP GPS 8GHZ-12GHZ MODULE
Description
IC RF AMP GPS 8GHZ-12GHZ MODULE
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3B-08001200-100-29P
RF and Wireless - RF Amplifiers
AMF-3B-08001200-100-29P
IC RF AMP GPS 8GHZ-12GHZ MODULE
IC RF AMP GPS 8GHZ-12GHZ MODULE
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
RF Amplifiers
Product Number
AMF-3B-08001200-100-29P
Product Name
RF and Wireless - RF Amplifiers
Frequency Range
8000 to 12000 MHz
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF Amplifiers ICs
8507896
Specs
Amplifier Type
Linear
RoHS Compliant
RoHS
Gain Flatness
16.7 dB
View Details
Skyworks Solutions, Inc.
RF Amplifiers - ACA2604RS29P8
ACA2604RS29P8
Specs
Applications
RF Microwave
Frequency Range
50 to 1000 MHz
Minimum Gain
24 dB
View Details
2
suppliers
A.H. Systems Inc.
Broadband Preamplifiers
Model PAM-2640
Specs
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
Mini-Circuits
DOCSIS 3.1 MMIC Power Doubler Hybrid Module, 75Ω, 45 to 1218 MHz
ADCA3950
Specs
Amplifier Type
Power Amplifier
MMIC Tech.
MMIC
View Details