L3 Harris RF and Wireless - RF Amplifiers AMF-3B-00500100-13-33P

Description
IC RF AMP GPS 500MHZ-1GHZ MODULE
Description
IC RF AMP GPS 500MHZ-1GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-3B-00500100-13-33P
RF and Wireless - RF Amplifiers AMF-3B-00500100-13-33P
IC RF AMP GPS 500MHZ-1GHZ MODULE

IC RF AMP GPS 500MHZ-1GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-3B-00500100-13-33P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 500 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 1236201-SKY65052-372LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 400 to 6000 MHz
Minimum Gain 15 dB
View Details
3 suppliers
RF & MW Power Amplifier - 1075274 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 17700 to 19700 MHz
Maximum Gain 23 dB
View Details
AMM-6702UC5, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC5 - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details