L3 Harris RF and Wireless - RF Amplifiers AMF-2F-02000400-12-10P

Description
AMPLIFIER
Description
AMPLIFIER

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMF-2F-02000400-12-10P
RF and Wireless - RF Amplifiers AMF-2F-02000400-12-10P
AMPLIFIER

AMPLIFIER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMF-2F-02000400-12-10P
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 8000 MHz
Output VSWR 2 :1
View Details
ADM1-8095PC, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM1-8095PC - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Connectorized; connectorized
View Details
RF & MW Power Amplifier - 1101401 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2700 to 3700 MHz
Maximum Gain 33 dB
View Details
860-930 MHz RF Front-end Module - SKY65378-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 4.8 volts
View Details