L3 Harris RF and Wireless - RF Amplifiers AFSW4-00101200-30

Description
IC RF AMP GPS 100MHZ-12GHZ MOD
Description
IC RF AMP GPS 100MHZ-12GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFSW4-00101200-30
RF and Wireless - RF Amplifiers AFSW4-00101200-30
IC RF AMP GPS 100MHZ-12GHZ MOD

IC RF AMP GPS 100MHZ-12GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFSW4-00101200-30
Product Name RF and Wireless - RF Amplifiers
Frequency Range 100 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Gain Block - 1066650 - Richardson RFPD
Specs
Frequency Range 60 to 3000 MHz
Maximum Gain 14 dB
Output Power 18 dBm
View Details
Specs
Applications RF Microwave
Frequency Range 728 to 768 MHz
Minimum Gain 15.5 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details