L3 Harris RF and Wireless - RF Amplifiers AFSM2-01000200-08-8P

Description
IC RF AMP GPS 1GHZ-2GHZ MODULE
Description
IC RF AMP GPS 1GHZ-2GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFSM2-01000200-08-8P
RF and Wireless - RF Amplifiers AFSM2-01000200-08-8P
IC RF AMP GPS 1GHZ-2GHZ MODULE

IC RF AMP GPS 1GHZ-2GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFSM2-01000200-08-8P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1000 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1800 to 2100 MHz
Minimum Gain 30 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
DC- 70GHz, Broadband Distributed Amplifier - AMM-9024CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 70000 MHz
Package Type bare-die
View Details
RF & MW VGA - 1079236 - Richardson RFPD
Specs
Frequency Range 1400 to 2700 MHz
Maximum Gain 31.7 dB
Output Power 24.5 dBm
View Details