L3 Harris RF and Wireless - RF Amplifiers AFSD5-020080-22-26P

Description
IC RF AMP GPS 2GHZ-8GHZ MODULE
Description
IC RF AMP GPS 2GHZ-8GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFSD5-020080-22-26P
RF and Wireless - RF Amplifiers AFSD5-020080-22-26P
IC RF AMP GPS 2GHZ-8GHZ MODULE

IC RF AMP GPS 2GHZ-8GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFSD5-020080-22-26P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Wireless LAN PA - SE2568L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - BGA751L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 900 MHz
View Details
3 suppliers