L3 Harris RF and Wireless - RF Amplifiers AFSB-02001800-70-18P

Description
AMPLIFIER
Description
AMPLIFIER

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFSB-02001800-70-18P
RF and Wireless - RF Amplifiers AFSB-02001800-70-18P
AMPLIFIER

AMPLIFIER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFSB-02001800-70-18P
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

2000-2230 MHz Variable Gain Amplifier - SKY65187-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2000 to 2230 MHz
Minimum Gain 24 dB
Maximum Gain 24 dB
View Details
RF Amplifiers - 2312-CMD291P4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 16000 to 24000 MHz
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9853PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details