L3 Harris RF and Wireless - RF Amplifiers AFS5-00101000-40-20P-5

Description
AMPLIFIER
Description
AMPLIFIER

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS5-00101000-40-20P-5
RF and Wireless - RF Amplifiers AFS5-00101000-40-20P-5
AMPLIFIER

AMPLIFIER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS5-00101000-40-20P-5
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
2.545 - 2.69 GHz Small-Cell Power Amplifier Module - AWB7128 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2545 to 2690 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details