L3 Harris RF and Wireless - RF Amplifiers AFS1-00500100-08-10P-4

Description
IC RF AMP GPS 500MHZ-1GHZ MODULE
Description
IC RF AMP GPS 500MHZ-1GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS1-00500100-08-10P-4
RF and Wireless - RF Amplifiers AFS1-00500100-08-10P-4
IC RF AMP GPS 500MHZ-1GHZ MODULE

IC RF AMP GPS 500MHZ-1GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS1-00500100-08-10P-4
Product Name RF and Wireless - RF Amplifiers
Frequency Range 500 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Specs
Applications RF Microwave
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details