L3 Harris RF and Wireless - RF Amplifiers AFS1-00100100-11-10P-4

Description
IC RF AMP GPS 100MHZ-1GHZ MODULE
Description
IC RF AMP GPS 100MHZ-1GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFS1-00100100-11-10P-4
RF and Wireless - RF Amplifiers AFS1-00100100-11-10P-4
IC RF AMP GPS 100MHZ-1GHZ MODULE

IC RF AMP GPS 100MHZ-1GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFS1-00100100-11-10P-4
Product Name RF and Wireless - RF Amplifiers
Frequency Range 100 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 700 to 2700 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
ADM3-0022PA-H, Broadband Power Amplifier - ADM3-0022PA-H - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-QPA9805TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 1000 MHz
View Details