L3 Harris RF and Wireless - RF Amplifiers AFD5-040080-23

Description
IC RF AMP GPS 4GHZ-8GHZ MODULE
Description
IC RF AMP GPS 4GHZ-8GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD5-040080-23
RF and Wireless - RF Amplifiers AFD5-040080-23
IC RF AMP GPS 4GHZ-8GHZ MODULE

IC RF AMP GPS 4GHZ-8GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD5-040080-23
Product Name RF and Wireless - RF Amplifiers
Frequency Range 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-60 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - BGA915N7E6327TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details