L3 Harris RF and Wireless - RF Amplifiers AFD4-080120-55

Description
AMPLIFIER
Description
AMPLIFIER

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD4-080120-55
RF and Wireless - RF Amplifiers AFD4-080120-55
AMPLIFIER

AMPLIFIER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD4-080120-55
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 1122921-BGA8H1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1805 to 2690 MHz
Noise Figure 0.8500 to 3.6 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details