L3 Harris RF and Wireless - RF Amplifiers AFD4-040120-15P

Description
IC RF AMP GPS 4GHZ-12GHZ MODULE
Description
IC RF AMP GPS 4GHZ-12GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD4-040120-15P
RF and Wireless - RF Amplifiers AFD4-040120-15P
IC RF AMP GPS 4GHZ-12GHZ MODULE

IC RF AMP GPS 4GHZ-12GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD4-040120-15P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 4000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband/CATV (75 Ohm) LNA - ABA3101RS33P1 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-183P+ - Mini-Circuits
Specs
Frequency Range 500 to 18000 MHz
Minimum Gain 0.1300 dB
Maximum Gain 11.9 dB
View Details
4 suppliers