L3 Harris RF and Wireless - RF Amplifiers AFD3-037042-08

Description
IC RF AMP GPS 3.7GHZ-4.2GHZ MOD
Description
IC RF AMP GPS 3.7GHZ-4.2GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD3-037042-08
RF and Wireless - RF Amplifiers AFD3-037042-08
IC RF AMP GPS 3.7GHZ-4.2GHZ MOD

IC RF AMP GPS 3.7GHZ-4.2GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD3-037042-08
Product Name RF and Wireless - RF Amplifiers
Frequency Range 3700 to 4200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA7M1N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1800 to 2200 MHz
View Details
4 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details