L3 Harris RF and Wireless - RF Amplifiers AFD3-020040-20P

Description
IC RF AMP GPS 2GHZ-4GHZ MODULE
Description
IC RF AMP GPS 2GHZ-4GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD3-020040-20P
RF and Wireless - RF Amplifiers AFD3-020040-20P
IC RF AMP GPS 2GHZ-4GHZ MODULE

IC RF AMP GPS 2GHZ-4GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD3-020040-20P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2000 to 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Fiber-to-the-Home RF Amplifier - ACA2604 - Skyworks Solutions, Inc.
Specs
Minimum Gain 24 dB
Maximum Gain 24 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω - ZHL-2G018G010X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 18000 MHz
View Details