L3 Harris RF and Wireless - RF Amplifiers AFD3-016017-06

Description
IC RF AMP GPS 1.6GHZ-1.7GHZ MOD
Description
IC RF AMP GPS 1.6GHZ-1.7GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD3-016017-06
RF and Wireless - RF Amplifiers AFD3-016017-06
IC RF AMP GPS 1.6GHZ-1.7GHZ MOD

IC RF AMP GPS 1.6GHZ-1.7GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD3-016017-06
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1600 to 1700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - 1373224-BGA9C1MN9E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4400 to 5000 MHz
Minimum Gain 20.5 dB
View Details
5 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details