L3 Harris RF and Wireless - RF Amplifiers AFD3-012014-07

Description
IC RF AMP GPS 1.2GHZ-1.4GHZ MOD
Description
IC RF AMP GPS 1.2GHZ-1.4GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD3-012014-07
RF and Wireless - RF Amplifiers AFD3-012014-07
IC RF AMP GPS 1.2GHZ-1.4GHZ MOD

IC RF AMP GPS 1.2GHZ-1.4GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD3-012014-07
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1200 to 1400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 2.5 :1
View Details
GPS / GLONASS / COMPASS LNA - BGA725L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details