L3 Harris RF and Wireless - RF Amplifiers AFD2-040080-23P

Description
IC RF AMP GPS 4GHZ-8GHZ MODULE
Description
IC RF AMP GPS 4GHZ-8GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD2-040080-23P
RF and Wireless - RF Amplifiers AFD2-040080-23P
IC RF AMP GPS 4GHZ-8GHZ MODULE

IC RF AMP GPS 4GHZ-8GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD2-040080-23P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 4000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-2000-18000-12-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 12 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA524N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 19.6 dB
Maximum Gain 19.6 dB
View Details
2 suppliers