L3 Harris RF and Wireless - RF Amplifiers AFD2-010020-17P

Description
IC RF AMP GPS 1GHZ-2GHZ MODULE
Description
IC RF AMP GPS 1GHZ-2GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AFD2-010020-17P
RF and Wireless - RF Amplifiers AFD2-010020-17P
IC RF AMP GPS 1GHZ-2GHZ MODULE

IC RF AMP GPS 1GHZ-2GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AFD2-010020-17P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1000 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details