L3 Harris RF Power Dividers/Splitters 4426LB-4

Description
4-WAY POWER DIVIDER ASSY
Datasheet
Description
4-WAY POWER DIVIDER ASSY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 4426LB-4 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
4426LB-4
RF Power Dividers/Splitters 4426LB-4
4-WAY POWER DIVIDER ASSY

4-WAY POWER DIVIDER ASSY

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 4426LB-4
Product Name RF Power Dividers/Splitters
Package Type Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Receivers - SI4737-C40-GUR - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 2V ~ 5.5V
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP; 24-SSOP (0.154", 3.90mm Width)
View Details
RF Transceiver ICs - 4823-NRF51822-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details