L3 Harris RF Power Dividers/Splitters 4316-2

Description
RF POWER DVDR 12GHZ-18GHZ MODULE
Datasheet
Description
RF POWER DVDR 12GHZ-18GHZ MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 4316-2 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
4316-2
RF Power Dividers/Splitters 4316-2
RF POWER DVDR 12GHZ-18GHZ MODULE

RF POWER DVDR 12GHZ-18GHZ MODULE

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 4316-2
Product Name RF Power Dividers/Splitters
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52832-CIAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4764-A50-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details