L3 Harris RF Power Dividers/Splitters 4314B-2

Description
POWER DIVIDER ASSY
Description
POWER DIVIDER ASSY

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 4314B-2 - ODG (Origin Data Global)
Shenzhen, China
RF Power Dividers/Splitters
4314B-2
RF Power Dividers/Splitters 4314B-2
POWER DIVIDER ASSY

POWER DIVIDER ASSY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 4314B-2
Product Name RF Power Dividers/Splitters
Package Type Module, SMA Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24L01P-T-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Receivers - SI4762-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details