L.H. Dottie Company Hole Saw VP40

Description
VARIABLE PITCH TYPE POWDER COATED FINISH NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/2 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR TAPER ARBOR SHANK TYPE PIPE ENTRANCE SIZE 2 INCH USED WITH ARBOR V45P VP MODEL
Datasheet
Description
VARIABLE PITCH TYPE POWDER COATED FINISH NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/2 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR TAPER ARBOR SHANK TYPE PIPE ENTRANCE SIZE 2 INCH USED WITH ARBOR V45P VP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP40 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP40
Hole Saw VP40
VARIABLE PITCH TYPE POWDER COATED FINISH NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 2-1/2 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR TAPER ARBOR SHANK TYPE PIPE ENTRANCE SIZE 2 INCH USED WITH ARBOR V45P VP MODEL
  • VARIABLE PITCH TYPE
  • POWDER COATED FINISH
  • NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 2-1/2 INCH DIAMETER
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • TAPER ARBOR SHANK TYPE
  • PIPE ENTRANCE SIZE 2 INCH
  • USED WITH ARBOR V45P
  • VP MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP40
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232529 - RS Components, Ltd.
Specs
Units Metric
Designation 41mm
Diameter 0.315 to 1.614 inch (8.0 to 41.0 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
76 PC. Drilling and Driving Kit - A987601 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714008-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details