L.H. Dottie Company Hole Saw VP21

Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 1-5/16 INCH DIAMETER 1.3125 DIAMETER - DECIMAL 1-5/16 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V35P, V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet
Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 1-5/16 INCH DIAMETER 1.3125 DIAMETER - DECIMAL 1-5/16 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V35P, V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP21 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP21
Hole Saw VP21
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 1-5/16 INCH DIAMETER 1.3125 DIAMETER - DECIMAL 1-5/16 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V35P, V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
  • VARIABLE PITCH TYPE
  • BI-METAL BLADE MATERIAL
  • 1-5/16 INCH DIAMETER
  • 1.3125 DIAMETER - DECIMAL
  • 1-5/16 DIAMETER - FRACTIONAL
  • DOTTIE. BRAND
  • USED WITH ARBOR NUMBER V35P, V45P
  • STANDARD PACKAGE 10
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP21
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
22 PC. Drilling Kit - A972201 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711217-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details