L.H. Dottie Company Hole Saw VP20

Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 1-1/4 INCH DIAMETER 1.25 DIAMETER - DECIMAL 1-1/4 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V35P, V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet
Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 1-1/4 INCH DIAMETER 1.25 DIAMETER - DECIMAL 1-1/4 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V35P, V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP20 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP20
Hole Saw VP20
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 1-1/4 INCH DIAMETER 1.25 DIAMETER - DECIMAL 1-1/4 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V35P, V45P STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
  • VARIABLE PITCH TYPE
  • BI-METAL BLADE MATERIAL
  • 1-1/4 INCH DIAMETER
  • 1.25 DIAMETER - DECIMAL
  • 1-1/4 DIAMETER - FRACTIONAL
  • DOTTIE. BRAND
  • USED WITH ARBOR NUMBER V35P, V45P
  • STANDARD PACKAGE 10
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP20
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.063 inch (1.6 mm)
OAL 1.69 inch (43 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Drill Bit Set - 48-13-3000 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill Set
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details