L.H. Dottie Company Hole Saw VP14

Description
VARIABLE PITCH TYPE POWDER COATED FINISH NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE PIPE TAP SIZE 3/4 INCH PIPE ENTRANCE SIZE 1/2 INCH USED WITH ARBOR V24K, V34, V44 VP MODEL
Datasheet
Description
VARIABLE PITCH TYPE POWDER COATED FINISH NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE PIPE TAP SIZE 3/4 INCH PIPE ENTRANCE SIZE 1/2 INCH USED WITH ARBOR V24K, V34, V44 VP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP14 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP14
Hole Saw VP14
VARIABLE PITCH TYPE POWDER COATED FINISH NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 7/8 INCH DIAMETER 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR STRAIGHT ARBOR SHANK TYPE PIPE TAP SIZE 3/4 INCH PIPE ENTRANCE SIZE 1/2 INCH USED WITH ARBOR V24K, V34, V44 VP MODEL
  • VARIABLE PITCH TYPE
  • POWDER COATED FINISH
  • NON-FERROUS METAL, FERROUS METAL, NON-METAL CUT MATERIAL
  • BI-METAL BLADE MATERIAL
  • 7/8 INCH DIAMETER
  • 1-3/8 INCH CUTTING DEPTH
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • STRAIGHT ARBOR SHANK TYPE
  • PIPE TAP SIZE 3/4 INCH
  • PIPE ENTRANCE SIZE 1/2 INCH
  • USED WITH ARBOR V24K, V34, V44
  • VP MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP14
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216381 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.677 inch (68.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details