L.H. Dottie Company Hole Saw VP11

Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 11/16 INCH DIAMETER .6875 DIAMETER - DECIMAL 11/16 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V24K, V34, V44 STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet
Description
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 11/16 INCH DIAMETER .6875 DIAMETER - DECIMAL 11/16 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V24K, V34, V44 STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - VP11 - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
VP11
Hole Saw VP11
VARIABLE PITCH TYPE BI-METAL BLADE MATERIAL 11/16 INCH DIAMETER .6875 DIAMETER - DECIMAL 11/16 DIAMETER - FRACTIONAL DOTTIE. BRAND USED WITH ARBOR NUMBER V24K, V34, V44 STANDARD PACKAGE 10 DIAMETER - DECIMAL - UOM IN
  • VARIABLE PITCH TYPE
  • BI-METAL BLADE MATERIAL
  • 11/16 INCH DIAMETER
  • .6875 DIAMETER - DECIMAL
  • 11/16 DIAMETER - FRACTIONAL
  • DOTTIE. BRAND
  • USED WITH ARBOR NUMBER V24K, V34, V44
  • STANDARD PACKAGE 10
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number VP11
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 215013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details