L.H. Dottie Company U Bolt - Non Metric U250

Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3-5/8 INCH INSIDE LENGTH 3 INCH INSIDE WIDTH 1-1/4 INCH THREAD LENGTH 2-1/2 INCH NOMINAL DIAMETER THREAD DIAMETER 3/8 INCH INCLUDES HEX NUT AND PLATE SERIES U MODEL
Datasheet
Description
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3-5/8 INCH INSIDE LENGTH 3 INCH INSIDE WIDTH 1-1/4 INCH THREAD LENGTH 2-1/2 INCH NOMINAL DIAMETER THREAD DIAMETER 3/8 INCH INCLUDES HEX NUT AND PLATE SERIES U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U250 - L.H. Dottie Company
Commerce, CA, USA
U Bolt - Non Metric
U250
U Bolt - Non Metric U250
ROUND BEND TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3-5/8 INCH INSIDE LENGTH 3 INCH INSIDE WIDTH 1-1/4 INCH THREAD LENGTH 2-1/2 INCH NOMINAL DIAMETER THREAD DIAMETER 3/8 INCH INCLUDES HEX NUT AND PLATE SERIES U MODEL
  • ROUND BEND TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-5/8 INCH INSIDE LENGTH
  • 3 INCH INSIDE WIDTH
  • 1-1/4 INCH THREAD LENGTH
  • 2-1/2 INCH NOMINAL DIAMETER
  • THREAD DIAMETER 3/8 INCH
  • INCLUDES HEX NUT AND PLATE
  • SERIES U MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number U250
Product Name U Bolt - Non Metric
Bolt Type U-Bolt
Unlock Full Specs
to access all available technical data

Similar Products

#8 Contour Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details
Bolt - 335-ST3/8-16X15701-ND - DigiKey
APM Hexseal Corp.
Specs
Material Stainless Steel
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Head Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details