ROUND BEND TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
3-3/16 INCH INSIDE LENGTH
2-1/2 INCH INSIDE WIDTH
1-1/8 INCH THREAD LENGTH
2 INCH NOMINAL DIAMETER
THREAD DIAMETER 5/16 INCH
INCLUDES HEX NUT AND PLATE
U MODEL
L.H. Dottie Company
Done
Datasheet
Description
ROUND BEND TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
3-3/16 INCH INSIDE LENGTH
2-1/2 INCH INSIDE WIDTH
1-1/8 INCH THREAD LENGTH
2 INCH NOMINAL DIAMETER
THREAD DIAMETER 5/16 INCH
INCLUDES HEX NUT AND PLATE
U MODEL
ROUND BEND TYPE
LOW CARBON STEEL MATERIAL
ZINC PLATED FINISH
3-3/16 INCH INSIDE LENGTH
2-1/2 INCH INSIDE WIDTH
1-1/8 INCH THREAD LENGTH
2 INCH NOMINAL DIAMETER
THREAD DIAMETER 5/16 INCH
INCLUDES HEX NUT AND PLATE
U MODEL