TEKHW612 -- SELF DRILLING SCREW - NON METRIC
L.H. Dottie Company
Self Drilling Screw - Non Metric
TEKHW612
Description
1/2 INCH LENGTH
STEEL MATERIAL
HEX HEAD
HEX WASHER DRIVE
TEK MODEL
FINISH ZINC PLATED
-
L.H. Dottie Company
-
L.H. Dottie Company
Datasheet
Description
1/2 INCH LENGTH
STEEL MATERIAL
HEX HEAD
HEX WASHER DRIVE
TEK MODEL
FINISH ZINC PLATED
Datasheet
Suppliers
Self Drilling Screw - Non Metric
TEKHW612
1/2 INCH LENGTH
STEEL MATERIAL
HEX HEAD
HEX WASHER DRIVE
TEK MODEL
FINISH ZINC PLATED
- 1/2 INCH LENGTH
- STEEL MATERIAL
- HEX HEAD
- HEX WASHER DRIVE
- TEK MODEL
- FINISH ZINC PLATED
Supplier's Site
Datasheet
Self Drilling Screw - Non Metric
TEKHW612
1/2 INCH LENGTH
STEEL MATERIAL
HEX HEAD
HEX WASHER DRIVE
TEK MODEL
FINISH ZINC PLATED
- 1/2 INCH LENGTH
- STEEL MATERIAL
- HEX HEAD
- HEX WASHER DRIVE
- TEK MODEL
- FINISH ZINC PLATED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TEKHW612 |
|
Product Name
|
Self Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Hex Socket / Allen
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Screw Type
Thumb Screw
Material
Brass
Finish
Nickel Plated
View Details
2 suppliers
National Bolt & Nut Corporation
Screw Type
Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type
Binding Head ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives
12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Shoulder Screw
Head Type
Round Head; Other; Round
Standard Drives
Slotted
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.5000 inch (12.7 mm)
View Details