L.H. Dottie Company Self Drilling Screw - Non Metric TEKHT812

Description
1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE 1/4 INCH DRILL POINT SIZE TEK MODEL FINISH ZINC PLATED PACKAGING QUANTITY 100 PER PACK, 3000 PER MASTER CARTON
Datasheet
Description
1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE 1/4 INCH DRILL POINT SIZE TEK MODEL FINISH ZINC PLATED PACKAGING QUANTITY 100 PER PACK, 3000 PER MASTER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - TEKHT812 - L.H. Dottie Company
Commerce, CA, USA
Self Drilling Screw - Non Metric
TEKHT812
Self Drilling Screw - Non Metric TEKHT812
1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE 1/4 INCH DRILL POINT SIZE TEK MODEL FINISH ZINC PLATED PACKAGING QUANTITY 100 PER PACK, 3000 PER MASTER CARTON
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX DRIVE
  • 1/4 INCH DRILL POINT SIZE
  • TEK MODEL
  • FINISH ZINC PLATED
  • PACKAGING QUANTITY 100 PER PACK, 3000 PER MASTER CARTON
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number TEKHT812
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Screw, Stainless Steel, Black - 58-21-210-26 - Southco
Specs
Material Stainless Steel
Inch 1/4"
View Details
Machine Screw - 164-SCREWM6-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details