TEKF7716 -- SELF TAPPING SCREW - NON METRIC
L.H. Dottie Company
Self Tapping Screw - Non Metric
TEKF7716
Description
7/16 INCH LENGTH
STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
#2 POINT DIAMETER
TEKF MODEL
FINISH BLACK OXIDE
Description
7/16 INCH LENGTH
STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
#2 POINT DIAMETER
TEKF MODEL
FINISH BLACK OXIDE
Datasheet
Suppliers
Self Tapping Screw - Non Metric
TEKF7716
7/16 INCH LENGTH
STEEL MATERIAL
PAN HEAD
PHILLIPS DRIVE
#2 POINT DIAMETER
TEKF MODEL
FINISH BLACK OXIDE
- 7/16 INCH LENGTH
- STEEL MATERIAL
- PAN HEAD
- PHILLIPS DRIVE
- #2 POINT DIAMETER
- TEKF MODEL
- FINISH BLACK OXIDE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TEKF7716 |
|
Product Name
|
Self Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.8750 inch (22.23 mm)
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details