L.H. Dottie Company Self Drilling Screw - Non Metric TEKDDT812

Description
1/2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE #2 DRILL POINT SIZE TEK MODEL FINISH ZINC PLATED PACKAGING QUANTITY 100 PER PACK, 3000 PER MASTER CARTON
Datasheet
Description
1/2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE #2 DRILL POINT SIZE TEK MODEL FINISH ZINC PLATED PACKAGING QUANTITY 100 PER PACK, 3000 PER MASTER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - TEKDDT812 - L.H. Dottie Company
Commerce, CA, USA
Self Drilling Screw - Non Metric
TEKDDT812
Self Drilling Screw - Non Metric TEKDDT812
1/2 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE #2 DRILL POINT SIZE TEK MODEL FINISH ZINC PLATED PACKAGING QUANTITY 100 PER PACK, 3000 PER MASTER CARTON
  • 1/2 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • #2 DRILL POINT SIZE
  • TEK MODEL
  • FINISH ZINC PLATED
  • PACKAGING QUANTITY 100 PER PACK, 3000 PER MASTER CARTON
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number TEKDDT812
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Setscrew, 10 mm Long, Qty 25 - SS6MS10 - Newport MKS
Specs
Screw Type Set Screw
Metric M6
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7861 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.8750 inch (22.23 mm)
View Details