TEKDD102 -- SELF DRILLING SCREW - NON METRIC
L.H. Dottie Company
Self Drilling Screw - Non Metric
TEKDD102
Description
1-1/2 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
TEK MODEL
FINISH ZINC PLATED
PROCESS HEAT TREATED
-
L.H. Dottie Company
-
L.H. Dottie Company
Datasheet
Description
1-1/2 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
TEK MODEL
FINISH ZINC PLATED
PROCESS HEAT TREATED
Datasheet
Suppliers
Self Drilling Screw - Non Metric
TEKDD102
1-1/2 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
TEK MODEL
FINISH ZINC PLATED
PROCESS HEAT TREATED
- 1-1/2 INCH LENGTH
- STEEL MATERIAL
- PAN HEAD
- SQUARE DRIVE
- #2 DRILL POINT SIZE
- TEK MODEL
- FINISH ZINC PLATED
- PROCESS HEAT TREATED
Supplier's Site
Datasheet
Self Drilling Screw - Non Metric
TEKDD102
1-1/2 INCH LENGTH
STEEL MATERIAL
PAN HEAD
SQUARE DRIVE
#2 DRILL POINT SIZE
TEK MODEL
FINISH ZINC PLATED
PROCESS HEAT TREATED
- 1-1/2 INCH LENGTH
- STEEL MATERIAL
- PAN HEAD
- SQUARE DRIVE
- #2 DRILL POINT SIZE
- TEK MODEL
- FINISH ZINC PLATED
- PROCESS HEAT TREATED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
TEKDD102 |
|
Product Name
|
Self Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Square / Robertson
|
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.8750 inch (22.23 mm)
View Details
Material
Stainless Steel
Length
0.8780 inch (22.3 mm)
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details