L.H. Dottie Company Toggle Bolt - Non Metric TBC83

Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 32 TPI 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE INCLUDES SPRING WING NUT SERIES TB MODEL
Datasheet
Description
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 32 TPI 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE INCLUDES SPRING WING NUT SERIES TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - TBC83 - L.H. Dottie Company
Commerce, CA, USA
Toggle Bolt - Non Metric
TBC83
Toggle Bolt - Non Metric TBC83
PHILLIPS, SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 32 TPI 1/8 INCH NOMINAL SIZE MUSHROOM HEAD STYLE INCLUDES SPRING WING NUT SERIES TB MODEL
  • PHILLIPS, SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 32 TPI
  • 1/8 INCH NOMINAL SIZE
  • MUSHROOM HEAD STYLE
  • INCLUDES SPRING WING NUT
  • SERIES TB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number TBC83
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 1/4-28UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/4"
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Titanium SHCS 4-40 x .312 Long - 21405 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
Bolt - 4014A4/316L1010088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 3.94 inch (100 mm)
View Details