TBC364 -- TOGGLE BOLT - NON METRIC
L.H. Dottie Company
Toggle Bolt - Non Metric
TBC364
Description
PHILLIPS/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
24 TPI
3/16 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
NUT TYPE SPRING WING
TB MODEL
Description
PHILLIPS/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
24 TPI
3/16 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
NUT TYPE SPRING WING
TB MODEL
Datasheet
Suppliers
Toggle Bolt - Non Metric
TBC364
PHILLIPS/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
4 INCH
24 TPI
3/16 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
NUT TYPE SPRING WING
TB MODEL
- PHILLIPS/SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 4 INCH
- 24 TPI
- 3/16 INCH NOMINAL SIZE
- MUSHROOM HEAD STYLE
- NUT TYPE SPRING WING
- TB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
TBC364 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Super Duplex
Fastener Standards
ISO 4014
Length
5.51 inch (140 mm)
View Details
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Plated; Zinc Plated
View Details
Material
Stainless Steel
Length
0.3937 inch (10 mm)
Metric
M3
View Details