TB82DS -- TOGGLE BOLT - NON METRIC
L.H. Dottie Company
Toggle Bolt - Non Metric
TB82DS
Description
SQUARE/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
32 TPI
1/8 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
NUT TYPE SPRING WING
TB MODEL
Description
SQUARE/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
32 TPI
1/8 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
NUT TYPE SPRING WING
TB MODEL
Datasheet
Suppliers
Toggle Bolt - Non Metric
TB82DS
SQUARE/SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2 INCH
32 TPI
1/8 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
NUT TYPE SPRING WING
TB MODEL
- SQUARE/SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 2 INCH
- 32 TPI
- 1/8 INCH NOMINAL SIZE
- MUSHROOM HEAD STYLE
- NUT TYPE SPRING WING
- TB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
TB82DS |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Bolt Type
Plow Bolt
Material
Steel
Finish
Zinc Plated (optional feature); Plain
View Details
ZAGO Manufacturing Company, Inc.
Bolt Type
Hexagon Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details