L.H. Dottie Company Conduit Body TB75CG

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION BACK ACCESS OPENING INCLUDES COVER AND GASKET TB MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION BACK ACCESS OPENING INCLUDES COVER AND GASKET TB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - TB75CG - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
TB75CG
Conduit Body TB75CG
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED INSTALLATION TB CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION BACK ACCESS OPENING INCLUDES COVER AND GASKET TB MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • TB CONFIGURATION
  • 3 HUB(S)
  • UL APPROVAL
  • TEE HUB LOCATION
  • BACK ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • TB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number TB75CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 2500182-6 - TE Connectivity
Specs
Size 1.42 inch (36.07 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details