TB383 -- TOGGLE BOLT - NON METRIC
L.H. Dottie Company
Toggle Bolt - Non Metric
TB383
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3 INCH
16 TPI
3/8 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
INCLUDES SPRING WING NUT
SERIES TB MODEL
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3 INCH
16 TPI
3/8 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
INCLUDES SPRING WING NUT
SERIES TB MODEL
Datasheet
Suppliers
Toggle Bolt - Non Metric
TB383
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3 INCH
16 TPI
3/8 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
INCLUDES SPRING WING NUT
SERIES TB MODEL
- SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3 INCH
- 16 TPI
- 3/8 INCH NOMINAL SIZE
- MUSHROOM HEAD STYLE
- INCLUDES SPRING WING NUT
- SERIES TB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
TB383 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details