TB125 -- TOGGLE BOLT - NON METRIC
L.H. Dottie Company
Toggle Bolt - Non Metric
TB125
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5 INCH
13 TPI
1/2 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
NUT TYPE SPRING WING
TB MODEL
Description
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5 INCH
13 TPI
1/2 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
NUT TYPE SPRING WING
TB MODEL
Datasheet
Suppliers
Toggle Bolt - Non Metric
TB125
SLOTTED TYPE
STEEL MATERIAL
ZINC PLATED FINISH
5 INCH
13 TPI
1/2 INCH NOMINAL SIZE
MUSHROOM HEAD STYLE
NUT TYPE SPRING WING
TB MODEL
- SLOTTED TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 5 INCH
- 13 TPI
- 1/2 INCH NOMINAL SIZE
- MUSHROOM HEAD STYLE
- NUT TYPE SPRING WING
- TB MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
TB125 |
|
Product Name
|
Toggle Bolt - Non Metric |
|
Bolt Type
|
Toggle Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Standard Drives
Hex Socket / Allen
Material
Titanium
Length
0.3120 inch (7.92 mm)
View Details
2 suppliers
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Plain
View Details
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
4.33 inch (110 mm)
View Details