T832114SP -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
T832114SP
Description
STAINLESS STEEL MATERIAL
1 1/4 INCH
1.25 LENGTH - DECIMAL
1 1/4 LENGTH - FRACTIONAL
#8-32 TPI NOMINAL DIAMETER
32 TPI
PAN HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
1 1/4 INCH
1.25 LENGTH - DECIMAL
1 1/4 LENGTH - FRACTIONAL
#8-32 TPI NOMINAL DIAMETER
32 TPI
PAN HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
STAINLESS STEEL MATERIAL
1 1/4 INCH
1.25 LENGTH - DECIMAL
1 1/4 LENGTH - FRACTIONAL
#8-32 TPI NOMINAL DIAMETER
32 TPI
PAN HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 1 1/4 INCH
- 1.25 LENGTH - DECIMAL
- 1 1/4 LENGTH - FRACTIONAL
- #8-32 TPI NOMINAL DIAMETER
- 32 TPI
- PAN HEAD STYLE
- PACKAGING QUANTITY 100 PER PACK
- LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
T832114SP |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Pan Head
Material
Steel
View Details
2 suppliers
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Machine Screw
Head Type
Fillister Head; Other; Fillister
Standard Drives
Slotted
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.3750 inch (9.53 mm)
View Details