T6321TB -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
T6321TB
Description
STAINLESS STEEL MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#6-32 TPI NOMINAL DIAMETER
32 TPI
BUTTON HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
Description
STAINLESS STEEL MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#6-32 TPI NOMINAL DIAMETER
32 TPI
BUTTON HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
STAINLESS STEEL MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#6-32 TPI NOMINAL DIAMETER
32 TPI
BUTTON HEAD STYLE
PACKAGING QUANTITY 100 PER PACK
LENGTH - DECIMAL - UOM IN
- STAINLESS STEEL MATERIAL
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- #6-32 TPI NOMINAL DIAMETER
- 32 TPI
- BUTTON HEAD STYLE
- PACKAGING QUANTITY 100 PER PACK
- LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
T6321TB |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.5000 inch (12.7 mm)
View Details
Material
Stainless Steel
Length
0.9843 inch (25 mm)
View Details
Hammond Manufacturing Company Inc.
Head Type
Pan Head
Material
Steel
Finish
Black Oxide
View Details