L.H. Dottie Company Conduit Body T50CG

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET SERIES T MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET SERIES T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T50CG - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
T50CG
Conduit Body T50CG
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET SERIES T MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL APPROVAL
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • SERIES T MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number T50CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500180-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details