L.H. Dottie Company Conduit Body T350CG

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET T MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T350CG - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
T350CG
Conduit Body T350CG
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING INCLUDES COVER AND GASKET T MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL APPROVAL
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • INCLUDES COVER AND GASKET
  • T MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number T350CG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 1240013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details