L.H. Dottie Company Conduit Body T125

Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING T MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T125 - L.H. Dottie Company
Commerce, CA, USA
Conduit Body
T125
Conduit Body T125
COPPER FREE ALUMINUM MATERIAL RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING T MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • RIGID CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL APPROVAL
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • T MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Electrical Conduit
Product Number T125
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type HFSLA - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2 inch (50.8 mm)
Units English Size
View Details
Cable Conduit - 2270594002 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details