T102434OR -- MACHINE SCREW - NON METRIC
L.H. Dottie Company
Machine Screw - Non Metric
T102434OR
Description
18-8 STAINLESS STEEL MATERIAL
3/4 INCH THREAD LENGTH
.75 THREAD LENGTH - DECIMAL
3/4 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE SNAKE EYE
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Description
18-8 STAINLESS STEEL MATERIAL
3/4 INCH THREAD LENGTH
.75 THREAD LENGTH - DECIMAL
3/4 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE SNAKE EYE
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
18-8 STAINLESS STEEL MATERIAL
3/4 INCH THREAD LENGTH
.75 THREAD LENGTH - DECIMAL
3/4 THREAD LENGTH - FRACTIONAL
#10 NOMINAL DIAMETER
24 TPI
#10 NOMINAL DIAMETER - FRACTIONAL
.19 NOMINAL DIAMETER - DECIMAL
ROUND HEAD STYLE
L H DOTTIE. BRAND
PACKAGING QUANTITY 100 PIECES PER BOX
TAMPERPROOF
DRIVE STYLE SNAKE EYE
NOMINAL DIAMETER - DECIMAL - UOM IN
THREAD LENGTH - DECIMAL - UOM IN
- 18-8 STAINLESS STEEL MATERIAL
- 3/4 INCH THREAD LENGTH
- .75 THREAD LENGTH - DECIMAL
- 3/4 THREAD LENGTH - FRACTIONAL
- #10 NOMINAL DIAMETER
- 24 TPI
- #10 NOMINAL DIAMETER - FRACTIONAL
- .19 NOMINAL DIAMETER - DECIMAL
- ROUND HEAD STYLE
- L H DOTTIE. BRAND
- PACKAGING QUANTITY 100 PIECES PER BOX
- TAMPERPROOF
- DRIVE STYLE SNAKE EYE
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THREAD LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
T102434OR |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Flat Head
Standard Drives
Slotted
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.5000 inch (12.7 mm)
View Details
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details