L.H. Dottie Company Integral Spade Drill Bit SPD114

Description
REGULAR TYPE 6 INCH OVERALL LENGTH HEX SHANK TYPE HEAT TREATED PROCESS WING TIPPED CONSTRUCTION 1-1/4 INCH DRILL SIZE USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL SPD MODEL
Datasheet
Description
REGULAR TYPE 6 INCH OVERALL LENGTH HEX SHANK TYPE HEAT TREATED PROCESS WING TIPPED CONSTRUCTION 1-1/4 INCH DRILL SIZE USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL SPD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integral Spade Drill Bit - SPD114 - L.H. Dottie Company
Commerce, CA, USA
Integral Spade Drill Bit
SPD114
Integral Spade Drill Bit SPD114
REGULAR TYPE 6 INCH OVERALL LENGTH HEX SHANK TYPE HEAT TREATED PROCESS WING TIPPED CONSTRUCTION 1-1/4 INCH DRILL SIZE USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL SPD MODEL
  • REGULAR TYPE
  • 6 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • HEAT TREATED PROCESS
  • WING TIPPED CONSTRUCTION
  • 1-1/4 INCH DRILL SIZE
  • USED ON BORING HARDWOODS, SOFTWOOD, PLYWOOD AND DRYWALL
  • SPD MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number SPD114
Product Name Integral Spade Drill Bit
Product Drill
Units Fractional
Drill Type Spade Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 214981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 2.91 inch (74 mm)
Material High Speed Steel; Hss
View Details
High Speed Drill 220B-GP-13/64 - 220B-GP-13/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Hole Saw - 36-300 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.750 inch (19.0 mm)
View Details