L.H. Dottie Company Masonry Bit SDS38614

Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6-1/4 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, MASONRY, STONE SERIES SDS MODEL
Datasheet
Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6-1/4 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, MASONRY, STONE SERIES SDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - SDS38614 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
SDS38614
Masonry Bit SDS38614
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 6-1/4 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH DRILL SIZE APPLICATION BRICK, CONCRETE, MASONRY, STONE SERIES SDS MODEL
  • ROTARY HAMMER TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 6-1/4 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • SDS 4 PLUS SHANK TYPE
  • 6 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 3/8 INCH DRILL SIZE
  • APPLICATION BRICK, CONCRETE, MASONRY, STONE
  • SERIES SDS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number SDS38614
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
4 pc 7/64
Specs
Product Drill Set
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714012-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details