L.H. Dottie Company Masonry Bit SDS3612

Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
Datasheet
Description
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit - SDS3612 - L.H. Dottie Company
Commerce, CA, USA
Masonry Bit
SDS3612
Masonry Bit SDS3612
ROTARY HAMMER TYPE TUNGSTEN CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS 4 PLUS SHANK TYPE 6 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE APPLICATION CONCRETE, MASONRY, BRICK, STONE SDS MODEL
  • ROTARY HAMMER TYPE
  • TUNGSTEN CARBIDE TIPPED MATERIAL
  • 12 INCH OVERALL LENGTH
  • 10 INCH DRILLING LENGTH
  • SDS 4 PLUS SHANK TYPE
  • 6 FLUTE(S)
  • SPIRAL FLUTE TYPE
  • 3/16 INCH DRILL SIZE
  • APPLICATION CONCRETE, MASONRY, BRICK, STONE
  • SDS MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number SDS3612
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216246 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.748 inch (19.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Bit - 53104 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.125 inch (3.2 mm)
View Details
2 suppliers