L.H. Dottie Company Stove Bolt - Non Metric SB3161

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 10 TO 24 TPI 3/16 INCH NOMINAL SIZE TRUSS HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100, 3000 PER MASTER CARTON WARRANTY 90 DAYS FROM DATE OF PURCHASE
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 10 TO 24 TPI 3/16 INCH NOMINAL SIZE TRUSS HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100, 3000 PER MASTER CARTON WARRANTY 90 DAYS FROM DATE OF PURCHASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stove Bolt - Non Metric - SB3161 - L.H. Dottie Company
Commerce, CA, USA
Stove Bolt - Non Metric
SB3161
Stove Bolt - Non Metric SB3161
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1 INCH 10 TO 24 TPI 3/16 INCH NOMINAL SIZE TRUSS HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100, 3000 PER MASTER CARTON WARRANTY 90 DAYS FROM DATE OF PURCHASE
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH
  • 10 TO 24 TPI
  • 3/16 INCH NOMINAL SIZE
  • TRUSS HEAD STYLE
  • HEX NUT TYPE
  • PACKAGING QUANTITY 100, 3000 PER MASTER CARTON
  • WARRANTY 90 DAYS FROM DATE OF PURCHASE
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number SB3161
Product Name Stove Bolt - Non Metric
Bolt Type Stove Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Bolt - 4014A4/316L1809088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 3.54 inch (90 mm)
View Details
#7 Head Bucket Tooth Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details